Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000139426 |
Prices starting from US$8.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.21
|
24
in stock
|
Buy Now | |
TTI Europe
from US$10.18
|
7,140
in stock
|
Buy Now | |
Future Electronics
from US$8.55
|
2,461
in stock
|
Buy Now | |
Newark Electronics
from US$24.06
|
1,963
in stock
|
Buy Now | |
element14
from US$25.22
|
1,963
in stock
|
Buy Now | |
Farnell
from US$15.36
|
1,963
in stock
|
Buy Now | |
RS Americas
from US$21.74
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,520
in stock
|
Buy Now | |
Boersig
from US$18.07
|
-
|
Buy Now |
Connector Code | C, A |
---|---|
Color | Black |
Number of Signal Positions | 12 |
Number of Sections | 2 |
Number of Rows | 2 |
Number of Positions | 12 |
Pin Diameter | 1mm, .039in |
Interface Plating | Tin (Sn) |
Length | 101mm, 3.976in |
Width | 35mm, 1.378in |
Nominal Voltage Architecture | 24V, 12V, 42V, 240V, 48V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | .165in, 4.2mm |
UL Flammability Rating | None |
Degree of Protection | IP67 |
PCB Mount Retention | With |
Locking Interface | With |
PCB Mount Retention Type | Solder Tail |
Mounting Holes | Without |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Packaging Type | Box |
Packaging Quantity | 40 |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | Yes |
Connector System | Wire-to-Device, Wire-to-Board |
Shielded | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 70°C, 65°C, 221°F, 149°F, 105°C, 100°C, 125°C, 120°C, 90°C, 85°C, 75°C, 212°F, 176°F, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 167°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM EEC HEADER | TTI Europe |
DTM Series 12 Position Dual Row Male Pin Right Angle Header Connector | Future Electronics |
Automotive Connector, Rcpt, 12Pos | Newark Electronics |
AUTOMOTIVE CONNECTOR, RCPT, 12POS | element14 |
Single Header 12 pin receptacle A keying | RS |
DTM Series 4.19mm Pitch 12 Way 2 Row Right Angle PCB Header Solder Termination | TE Connectivity DTM13-12PA-R008 | RS Americas |
Conn Rectangular RCP 12 POS 4.19mm Solder RA Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a DTM13-12PA-R008?
Additional datasheets, footprints and schematics for DTM13-12PA-R008 are listed on our Part Details page. You can also find images and similar parts to DTM13-12PA-R008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM13-12PA-R008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM13-12PA-R008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM13-12PA-R008 fall under?
The DTM13-12PA-R008 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM13-12PA-R008 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM13-12PA-R008 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM13-12PA-R008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM13-12PA-R008 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTM13-12PA-R008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM13-12PA-R008 often in real-time on the comparison pages.
What if I can't find stock of DTM13-12PA-R008?
You can fill out our help required form which you can use to request a quote for DTM13-12PA-R008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.