Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131510 |
Prices starting from US$11.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.31
|
No stock
|
Buy Now | |
TE Store
from US$12.35
|
1,126
in stock
|
Buy Now | |
Future Electronics
from US$12.14
|
203
in stock
|
Buy Now | |
TTI Europe
from US$11.89
|
45
in stock
|
Buy Now | |
RS Americas
from US$40.68
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$20.96
|
4
in stock
|
Buy Now | |
Avnet Abacus
-
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$27.21
|
-
|
Buy Now | |
element14
from US$29.04
|
-
|
Buy Now | |
Boersig
from US$17.33
|
-
|
Buy Now | |
Farnell
from US$24.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Color | Other |
---|---|
Profile Height from PCB | 36mm, 1.42in |
PCB Thickness (Recommended) | .075in |
PCB 厚 (推奨) | 1.9mm |
Length | 114mm, 4.49in |
Width | 118.8mm, 4.68in |
Locking Interface | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Mounting Holes | With |
Packaging Quantity | 1 |
Packaging Type | Package |
Hybrid Header | No |
Shielded | No |
Sealable | Yes |
ENCLOSURE, 3.25 X 4, CLR, NO VENT Protection & Strain Relief Accessory Type: Connector Enclosure Primary Product Color: Natural Primary Product Material: Ultem Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Connector Enclosure Natural | Automotive Connector Cap & Cover | Part Number: EEC-325X4B-E016 | Internal Number: EEC-325X4B-E016 | Alias Number: ZPF000000000131510 | Ultem | TE Connectivity | TE Store |
DEUTSCH Series Clear 114 x 118.8 x 36 mm Thermoplastic IP67 Enclosure Box | Future Electronics |
ENCLOSURE,CLEAR | TTI Europe |
Automotive PCB Connector Enclosure for DEUTSCH, Clear, DMT Series | TE Connectivity EEC-325X4B-E016 | RS Americas |
Enclosure: specialist | Transfer Multisort Elektronik |
DTM Series Enclosure 12/24 Cavity Configurations 14-22 AWG Clear | Avnet Abacus |
EEC Enclosure - Clear | RS |
Pcb Enclosure, Dtm, Clear | Newark Electronics |
PCB ENCLOSURE, DTM, CLEAR | element14 |
Where can I find additional details, specifications and documents for a EEC-325X4B-E016?
Additional datasheets, footprints and schematics for EEC-325X4B-E016 are listed on our Part Details page. You can also find images and similar parts to EEC-325X4B-E016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-325X4B-E016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-325X4B-E016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-325X4B-E016 fall under?
The EEC-325X4B-E016 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to EEC-325X4B-E016 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-325X4B-E016 you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-325X4B-E016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-325X4B-E016 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for EEC-325X4B-E016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-325X4B-E016 often in real-time on the comparison pages.
What if I can't find stock of EEC-325X4B-E016?
You can fill out our help required form which you can use to request a quote for EEC-325X4B-E016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.