Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ZPF000000000131509 |
Prices starting from US$7.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$9.88 |
4,061
|
Buy Now | |
Farnell | US$10.72 |
3,627
|
Buy Now | |
Newark Electronics | US$15.75 |
3,448
|
Buy Now | |
element14 | US$17.42 |
3,441
|
Buy Now | |
TTI Europe | US$9.78 |
2,680
|
Buy Now | |
TE Store | US$7.06 |
2,236
|
Buy Now | |
Transfer Multisort Elektronik | US$11.75 |
135
|
Buy Now | |
RS Americas | US$13.02 |
14
|
Buy Now | |
Avnet Abacus | - |
500
|
Buy Now | |
RS | US$13.18 |
-
|
Buy Now | |
Boersig | US$9.98 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Color | Black |
---|---|
PCB Thickness (Recommended) | .075in |
PCB 厚 (推奨) | 1.9mm |
Length | 114mm, 4.49in |
Width | 118.8mm, 4.68in |
Profile Height from PCB | 1.42in, 36mm |
Mounting Holes | With |
Locking Interface | Without |
Panel Mount Feature | With |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Packaging Quantity | 1 |
Packaging Type | Package |
Sealable | Yes |
Hybrid Header | No |
Shielded | No |
Black 114 x 118.8 x 36 mm Sealable PCB Enclosure For DTM Series | Future Electronics |
PCB ENCLOSURE, THERMOPLASTIC, BLACK | Farnell |
Pcb Enclosure, Thermoplastic, Black | Newark Electronics |
ENCLOSURE, 3.25 X 4, BLK, NO VENT Protection & Strain Relief Accessory Type: Connector Enclosure Primary Product Color: Black Primary Product Material: PA66 GF15 Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Connector Enclosure Black | Automotive Connector Cap & Cover | Part Number: EEC-325X4B | Internal Number: EEC-325X4B | Alias Number: ZPF000000000131509 | PA66 GF15 | TE Connectivity | TE Store |
Enclosure: specialist | Transfer Multisort Elektronik |
Enclosure, Black, Plastic, IP67/IP6K9K, DT Series | TE Connectivity EEC-325X4B | RS Americas |
DTM Series Enclosure 12/24 Cavity Configurations 14-22 AWG Black | Avnet Abacus |
EEC Enclosure - Black | RS |
Where can I find additional details, specifications and documents for a EEC-325X4B?
Additional datasheets, footprints and schematics for EEC-325X4B are listed on our Part Details page. You can also find images and similar parts to EEC-325X4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-325X4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-325X4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-325X4B fall under?
The EEC-325X4B is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to EEC-325X4B when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-325X4B you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-325X4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-325X4B have stock available?
Authorised distributors including Future Electronics, Farnell, Newark Electronics, element14 and TTI Europe have stock available or on a lead time for EEC-325X4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-325X4B often in real-time on the comparison pages.
What if I can't find stock of EEC-325X4B?
You can fill out our help required form which you can use to request a quote for EEC-325X4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.