Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Other |
---|---|
Profile Height from PCB | 36mm, 1.42in |
PCB Thickness (Recommended) | .075in |
PCB 厚 (推奨) | 1.9mm |
Length | 114mm, 4.49in |
Width | 118.8mm, 4.68in |
Mounting Holes | With |
Locking Interface | Without |
Panel Mount Feature | With |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Packaging Quantity | 1 |
Packaging Type | Package |
Sealable | No |
Hybrid Header | No |
Shielded | No |
Enclosure, 3.25 X 4, Clr, Vent |Deutsch Te Connectivity EEC-325X4A-E016 | Newark Electronics |
DEUTSCH Automotive DTM ENCLOSURE WITH VENT HOLE CL | TE Connectivity EEC-325X4A-E016 | RS Americas |
ENCLOSURE, 3.25 X 4, CLR, VENT Protection & Strain Relief Accessory Type: Connector Enclosure Primary Product Color: Natural Primary Product Material: Ultem Operating Temperature (Max): 125 °C Operating Temperature (Max): 257 °F Connector Enclosure Natural | Automotive Connector Cap & Cover | Part Number: EEC-325X4A-E016 | Internal Number: EEC-325X4A-E016 | Ultem | TE Connectivity | TE Store |
PCB Enclosure for DTM Series 12/24 Position Connectors Polyamide Clear Box | Avnet America |
Where can I find additional details, specifications and documents for a EEC-325X4A-E016?
Additional datasheets, footprints and schematics for EEC-325X4A-E016 are listed on our Part Details page. You can also find images and similar parts to EEC-325X4A-E016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EEC-325X4A-E016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EEC-325X4A-E016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EEC-325X4A-E016 fall under?
The EEC-325X4A-E016 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to EEC-325X4A-E016 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EEC-325X4A-E016 you can contact the distributor directly for product support, shipping queries etc.
Is the EEC-325X4A-E016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EEC-325X4A-E016 have stock available?
Authorised distributors including Newark Electronics, RS Americas, TE Store and Avnet America have stock available or on a lead time for EEC-325X4A-E016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EEC-325X4A-E016 often in real-time on the comparison pages.
What if I can't find stock of EEC-325X4A-E016?
You can fill out our help required form which you can use to request a quote for EEC-325X4A-E016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.