Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DTM1312PA12PBR008,
1899781-5 |
Prices starting from US$10.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.55
|
56
in stock
|
Buy Now | |
Future Electronics
from US$10.91
|
23,240
in stock
|
Buy Now | |
TTI Europe
from US$12.44
|
8,295
in stock
|
Buy Now | |
Newark Electronics
from US$30.45
|
2,350
in stock
|
Buy Now | |
element14
from US$32.21
|
2,200
in stock
|
Buy Now | |
Farnell
from US$19.84
|
2,200
in stock
|
Buy Now | |
RS Americas
from US$17.50
|
69
in stock
|
Buy Now | |
Conrad
from US$50.29
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Boersig
from US$22.89
|
-
|
Buy Now |
Connector Code | B, A |
---|---|
Color | Black |
Number of Positions | 24 |
Number of Rows | 2 |
Number of Sections | 2 |
Pin Diameter | .039in, 1mm |
Interface Plating | Tin (Sn) |
Length | 101mm, 3.976in |
Width | 1.378in, 35mm |
Nominal Voltage Architecture | 42V, 24V, 12V, 48V, 240V |
Operating Voltage | 250VDC, 250VAC |
Voltage Rating (Max) | 250VAC, 12VDC |
Centerline (Pitch) | 4.2mm, .165in |
Degree of Protection | IP67 |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention Type | Solder Tail |
PCB Mount Retention | With |
Locking Interface | With |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Alignment | With |
Packaging Quantity | 40 |
Packaging Type | Box |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Device, Wire-to-Board |
Sealable | Yes |
Shielded | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 212°F, 176°F, 167°F, 75°C, 85°C, 90°C, 120°C, 125°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 257°F, 80°C, 185°F, 230°F, 110°C, 248°F |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
DTM Series 24 Position Dual Row Male Pin Right Angle Header Connector | Future Electronics |
RC 24 PINS PCB HEADER A & B KE | TTI Europe |
Wire-To-Board Connector, Dual Row, Dtm13, Through Hole, Header, 24, 4.19 Mm, Tin Plated Contacts Rohs Compliant: Yes |Deutsch Te Connectivity DTM13-12PA-12PB-R008 | Newark Electronics |
AUTOMOTIVE CONNECTOR, RCPT, 24POS | element14 |
DTM Series 4.19mm Pitch 24 Way 2 Row Right Angle PCB Header Solder Termination | TE Connectivity DTM13-12PA-12PB-R008 | RS Americas |
Double Header 24 pin receptacle | RS |
Content: 1 pc(s) | Conrad |
Where can I find additional details, specifications and documents for a DTM1312PA12PBR008?
Additional datasheets, footprints and schematics for DTM1312PA12PBR008 are listed on our Part Details page. You can also find images and similar parts to DTM1312PA12PBR008 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DTM1312PA12PBR008 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DTM1312PA12PBR008 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DTM1312PA12PBR008 fall under?
The DTM1312PA12PBR008 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to DTM1312PA12PBR008 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DTM1312PA12PBR008 you can contact the distributor directly for product support, shipping queries etc.
Is the DTM1312PA12PBR008 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DTM1312PA12PBR008 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DTM1312PA12PBR008.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DTM1312PA12PBR008 often in real-time on the comparison pages.
What if I can't find stock of DTM1312PA12PBR008?
You can fill out our help required form which you can use to request a quote for DTM1312PA12PBR008 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.