Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
HL150WE1TS070B,
7-1899518-8 |
Tag Color | White |
---|---|
Tag Length | 3.5in, 90mm |
Tag Height | 15mm, .6in |
Number of Tie-Wrap Holes | 4 |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tag Grade | Low Fire Hazard |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Special Order: HL150WE1TS070B Printable Tag Grade: Low Fire Hazard Operating Temperature Range: -55 – 135 °C Operating Temperature Range: -67 – 275 °F Primary Product Color: White Low Fire Hazard Max Temp: -55 – 135 °C | Hl Low Fire Hazard Marker | Part Number: CP1089-000 | Internal Number: CP1089-000 | Alias Number: 7-1899518-8 | White | TE Connectivity | TE Store |
Wire Labels & Markers HL150WE1TS070B | Sager |
Where can I find additional details, specifications and documents for a CP1089-000?
Additional datasheets, footprints and schematics for CP1089-000 are listed on our Part Details page. You can also find images and similar parts to CP1089-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP1089-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP1089-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP1089-000 fall under?
The CP1089-000 is listed under Identification & Labeling > Printable Tags.
Can I view similar or alternative parts?
You can view similar parts to CP1089-000 when available in the Printable Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP1089-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP1089-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP1089-000 have stock available?
Authorised distributors including Avnet America, TE Store and Sager have stock available or on a lead time for CP1089-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP1089-000 often in real-time on the comparison pages.
What if I can't find stock of CP1089-000?
You can fill out our help required form which you can use to request a quote for CP1089-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.