Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CM9613-000,
5-1200612-3 |
Prices starting from US$0.08
Label Color | White |
---|---|
Cable Diameter (Min) | 2.7mm, .105in |
Accepts Cable Diameter (Max) | .213in, 5.4mm |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Quantity | 10000 |
Packaging Method | Roll |
Label Thickness | 105Micron |
Label Width | 12.7mm, .5in |
Label Finish | Gloss |
Label Style | Self-Laminating |
Label Height | 25.4mm, 1in |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Printable Label Height | .33in, 8.5mm |
Number of Labels Across | 5 |
Printer Technology | Thermal Transfer |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CM9613-000 5-1200612-3 | Heilind Electronics |
25.4 x 12.5 mm Vinyl Clear White Printable Area Thermal Transfer Label | Future Electronics |
Cable Markers Printable Adhesive Vinyl White Roll | Sager |
Where can I find additional details, specifications and documents for a CM9613-000?
Additional datasheets, footprints and schematics for CM9613-000 are listed on our Part Details page. You can also find images and similar parts to CM9613-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CM9613-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CM9613-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CM9613-000 fall under?
The CM9613-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CM9613-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CM9613-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CM9613-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CM9613-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for CM9613-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CM9613-000 often in real-time on the comparison pages.
What if I can't find stock of CM9613-000?
You can fill out our help required form which you can use to request a quote for CM9613-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.