Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C83897-000,
8-1200829-7 |
Tape Width | 63.5mm, 2.5in |
---|---|
Tube Diameter (Min) | 7.9mm, .312in |
Identification Code | FIRE (Fire Protection) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 2000 |
実装方法 | Roll |
Packaging Method | Roll |
Label Style | Die-Cut |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Continuous Roll | No |
Tape Finish | Gloss/Matte |
Product Type | Label Identification Tape |
Pipe Identification Type | Label Identification Tape |
Pipe Identification Code | FIRE (Fire Protection) |
Label Type | Pipe Identification |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 329°F, -40 – 167°C |
Color Coded Identification Label FIRE Die-Cut 63.5mm Width Roll | Avnet America |
TE Connectivity TP-FIREST-0.312 | Sager |
Where can I find additional details, specifications and documents for a C83897-000?
Additional datasheets, footprints and schematics for C83897-000 are listed on our Part Details page. You can also find images and similar parts to C83897-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C83897-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C83897-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C83897-000 fall under?
The C83897-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to C83897-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C83897-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C83897-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C83897-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C83897-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C83897-000 often in real-time on the comparison pages.
What if I can't find stock of C83897-000?
You can fill out our help required form which you can use to request a quote for C83897-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.