Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C61680-000,
8-1200830-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Tape Width | 63.5mm, 2.5in |
---|---|
Tube Diameter (Min) | .75in, 19.1mm |
Identification Code | COOL (Coolant) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 1000 |
Label Style | Die-Cut |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Pipe Identification Code | COOL (Coolant) |
Product Type | Label Identification Tape |
Pipe Identification Type | Label Identification Tape |
Continuous Roll | No |
Tape Finish | Gloss/Matte |
Label Type | Pipe Identification |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 326°F, -40 – 164°C |
Wire Labels & Markers TP-COOLST-0.750 | Sager |
Where can I find additional details, specifications and documents for a C61680-000?
Additional datasheets, footprints and schematics for C61680-000 are listed on our Part Details page. You can also find images and similar parts to C61680-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C61680-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C61680-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C61680-000 fall under?
The C61680-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to C61680-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C61680-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C61680-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C61680-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for C61680-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C61680-000 often in real-time on the comparison pages.
What if I can't find stock of C61680-000?
You can fill out our help required form which you can use to request a quote for C61680-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.