Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C27444-000,
5-1201508-0 |
Tag Color | Yellow |
---|---|
Tag Height | 12.7mm, .6in |
Tag Length | 50.8mm, 1.8in |
Number of Tie-Wrap Holes | 6 |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tag Grade | Military |
Operating Temperature Range | -67 – 221°F, -55 – 135°C |
Cable Accessories Marker Tag Polyolefin Yellow | Avnet America |
Wire Labels & Markers CM-SCE-TP-1/2-6H-4 | Sager |
Where can I find additional details, specifications and documents for a C27444-000?
Additional datasheets, footprints and schematics for C27444-000 are listed on our Part Details page. You can also find images and similar parts to C27444-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C27444-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C27444-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C27444-000 fall under?
The C27444-000 is listed under Identification & Labeling > Printable Tags.
Can I view similar or alternative parts?
You can view similar parts to C27444-000 when available in the Printable Tags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C27444-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C27444-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C27444-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for C27444-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C27444-000 often in real-time on the comparison pages.
What if I can't find stock of C27444-000?
You can fill out our help required form which you can use to request a quote for C27444-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.