Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C08180-000,
6-1200609-8 |
Prices starting from US$0.0132
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.0214
|
205,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0220
|
205,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0158
|
205,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0149
|
205,000
in stock
|
Buy Now | |
Avnet America
from US$0.0132
|
-
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now | |
Sager
from US$0.0138
|
-
|
Buy Now | |
Farnell
from US$0.0175
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | High Tack Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 10000 |
実装方法 | Roll |
Label Style | Die-Cut |
Label Height | 10.2mm, .4in |
Label Thickness | 97Micron |
Label Material | Polyester |
Number of Labels Across | 5 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Labels And Industrial Warning Signs Hw .65/.4 |Raychem Te Connectivity C08180-000 | Newark Electronics |
Labels and Industrial Warning Signs HW .65/.4 | Rapid Electronics |
TE Connectivity HW-165102-10-9 Labels and Industrial War | Distrelec |
HW-165102-10-9 | TE Connectivity C08180-000 | RS Americas |
Labels & Industrial Warning Signs HW .65/.4 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a C08180-000?
Additional datasheets, footprints and schematics for C08180-000 are listed on our Part Details page. You can also find images and similar parts to C08180-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C08180-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C08180-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C08180-000 fall under?
The C08180-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to C08180-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C08180-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C08180-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C08180-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for C08180-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C08180-000 often in real-time on the comparison pages.
What if I can't find stock of C08180-000?
You can fill out our help required form which you can use to request a quote for C08180-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.