Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F77516-000,
9-1200600-5 |
Prices starting from US$0.0141
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0300
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0164
|
15,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0196
|
15,000
in stock
|
Buy Now | |
Distrelec
from US$0.0215
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
Sager
from US$0.0141
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 15000 |
Label Thickness | 72Micron |
Label Style | Die-Cut |
Label Height | .45in, 11.4mm |
Label Material | Polyester |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Printers WP-191114-15-9 | Rapid Electronics |
TE Connectivity WP-191114-15-9 Labels and Industrial War | Distrelec |
Where can I find additional details, specifications and documents for a F77516-000?
Additional datasheets, footprints and schematics for F77516-000 are listed on our Part Details page. You can also find images and similar parts to F77516-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F77516-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F77516-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F77516-000 fall under?
The F77516-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F77516-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F77516-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F77516-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F77516-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for F77516-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F77516-000 often in real-time on the comparison pages.
What if I can't find stock of F77516-000?
You can fill out our help required form which you can use to request a quote for F77516-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.