Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F28482-000,
5-1200601-4 |
Label Color | White |
---|---|
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 5000 |
実装方法 | Roll |
Number of Labels Across | 1 |
Label Height | 12.7mm, .5in |
Label Style | Die-Cut |
Label Material | Nylon |
Label Thickness | 178Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Flagging |
Operating Temperature Range | -40 – 145°C, -40 – 293°F |
Cable Accessories Label Nylon White Roll | Avnet America |
Wire Labels & Markers NC-508127-5-9 | Sager |
Where can I find additional details, specifications and documents for a F28482-000?
Additional datasheets, footprints and schematics for F28482-000 are listed on our Part Details page. You can also find images and similar parts to F28482-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F28482-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F28482-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F28482-000 fall under?
The F28482-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F28482-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F28482-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F28482-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F28482-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F28482-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F28482-000 often in real-time on the comparison pages.
What if I can't find stock of F28482-000?
You can fill out our help required form which you can use to request a quote for F28482-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.