Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F27596-000,
1200602-6 |
Prices starting from US$0.0465
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.0465
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 5000 |
Label Thickness | 72Micron |
Label Material | Polyester |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Style | Die-Cut |
Label Height | 19.1mm, .75in |
Number of Labels Across | 2 |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Warning Signs Mp 1.5/.75 Label Price Per Label |Raychem Te Connectivity F27596-000 | Newark Electronics |
Labels Thermal Transfer Printable Label Polyester Matte Silver 38.1x19.1mm | Future Electronics |
LABELS | Avnet America |
MP-381191-5-8A | TE Connectivity F27596-000 | RS Americas |
Labels & Industrial Warning Signs MP 1.5/.75 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a F27596-000?
Additional datasheets, footprints and schematics for F27596-000 are listed on our Part Details page. You can also find images and similar parts to F27596-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F27596-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F27596-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F27596-000 fall under?
The F27596-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F27596-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F27596-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F27596-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F27596-000 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Distrelec have stock available or on a lead time for F27596-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F27596-000 often in real-time on the comparison pages.
What if I can't find stock of F27596-000?
You can fill out our help required form which you can use to request a quote for F27596-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.