Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F14201-000,
9-1200603-2 |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 2500 |
実装方法 | Roll |
Label Thickness | 72Micron |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Label Height | 1.65in, 41.9mm |
Label Material | Polyester |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Printers MP-610419-2.5-8A | Sager |
Where can I find additional details, specifications and documents for a F14201-000?
Additional datasheets, footprints and schematics for F14201-000 are listed on our Part Details page. You can also find images and similar parts to F14201-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F14201-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F14201-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F14201-000 fall under?
The F14201-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to F14201-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F14201-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F14201-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F14201-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for F14201-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F14201-000 often in real-time on the comparison pages.
What if I can't find stock of F14201-000?
You can fill out our help required form which you can use to request a quote for F14201-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.