Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F04160-000,
9-1201444-0 |
Shrink Ratio | 2:1 |
---|---|
Color | White |
Markers per Sleeve | 1 |
Recovered Inside Diameter | 9.5mm, .375in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 19mm, .75in |
Compatible Cable Diameter | 6.9 – 16.2mm, .275 – .64in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Grade | Military |
Tubing Type | Ladder |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cable Accessories Marker Sleeve Polyolefin White | Avnet America |
Wire Labels & Markers HS-SLV 3/4 WH PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a F04160-000?
Additional datasheets, footprints and schematics for F04160-000 are listed on our Part Details page. You can also find images and similar parts to F04160-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for F04160-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view F04160-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does F04160-000 fall under?
The F04160-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to F04160-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the F04160-000 you can contact the distributor directly for product support, shipping queries etc.
Is the F04160-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for F04160-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for F04160-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for F04160-000 often in real-time on the comparison pages.
What if I can't find stock of F04160-000?
You can fill out our help required form which you can use to request a quote for F04160-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.