Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E88398-000,
1-1200603-7 |
Prices starting from US$0.10
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | High Tack Permanent Acrylic Adhesive |
Packaging Quantity | 5000 |
実装方法 | Roll |
Packaging Method | Roll |
Label Height | 19.1mm, .75in |
Number of Labels Across | 1 |
Label Material | Polyester |
Label Thickness | 97Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Style | Die-Cut |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Labels and Industrial Warning Signs HW-699191-5-9 | Rapid Electronics |
Label Identification White Polyester Roll | Avnet America |
Labels & Industrial Warning Signs HW 2.75/.75 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a E88398-000?
Additional datasheets, footprints and schematics for E88398-000 are listed on our Part Details page. You can also find images and similar parts to E88398-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E88398-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E88398-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E88398-000 fall under?
The E88398-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to E88398-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E88398-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E88398-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E88398-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Sager have stock available or on a lead time for E88398-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E88398-000 often in real-time on the comparison pages.
What if I can't find stock of E88398-000?
You can fill out our help required form which you can use to request a quote for E88398-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.