Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D37354-000,
8-1200606-3 |
Accepts Cable Diameter (Max) | .776in, 19.7mm |
---|---|
Cable Diameter (Min) | 6.1mm, .239in |
UL Listed | No |
Adhesive Type | Permanent Pressure Sensitive Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 2500 |
実装方法 | Roll |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 51Micron |
Label Material | Polyvinyl Fluoride (PVF) |
Label Height | 81mm, 3.19in |
Number of Labels Across | 2 |
Label Style | Die-Cut |
Printable Label Height | .75in, 19.1mm |
Label Type | Self-Laminating |
Operating Temperature Range | -40 – 225°F, -40 – 107°C |
Labels And Industrial Warning Signs |Raychem Te Connectivity D37354-000 | Newark Electronics |
Labels and Industrial Warning Signs PVF190319WE2.5 | Sager |
Where can I find additional details, specifications and documents for a D37354-000?
Additional datasheets, footprints and schematics for D37354-000 are listed on our Part Details page. You can also find images and similar parts to D37354-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D37354-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D37354-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D37354-000 fall under?
The D37354-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to D37354-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D37354-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D37354-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D37354-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for D37354-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D37354-000 often in real-time on the comparison pages.
What if I can't find stock of D37354-000?
You can fill out our help required form which you can use to request a quote for D37354-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.