Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D33688-000,
1-1201448-0 |
Markers per Sleeve | 2 |
---|---|
Shrink Ratio | 2:1 |
Recovered Inside Diameter | .375in, 9.53mm |
Compatible Cable Diameter | 9.9 – 15.3mm, .39 – .602in |
Sleeve Length | 50.8mm, 2in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Number of Prescores | 1 |
Recommended Printer | See Printer Ribbon Matrix |
Tubing Type | Ladder |
Tubing Grade | High Temperature |
Operating Temperature Range | -55 – 225°C, -67 – 437°F |
Cable Accessories Marker Sleeve Fluoropolymer White | Avnet America |
Wire Labels & Markers HT-SCE-1K-3/4-2.0-S1-9 | Sager |
Where can I find additional details, specifications and documents for a D33688-000?
Additional datasheets, footprints and schematics for D33688-000 are listed on our Part Details page. You can also find images and similar parts to D33688-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D33688-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D33688-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D33688-000 fall under?
The D33688-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to D33688-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D33688-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D33688-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D33688-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for D33688-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D33688-000 often in real-time on the comparison pages.
What if I can't find stock of D33688-000?
You can fill out our help required form which you can use to request a quote for D33688-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.