Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CT92103001,
8-1899709-7 |
No distributors results available
Label Color | White |
---|---|
UL Listed | No |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
Packaging Quantity | 10000 |
実装方法 | Roll |
Label Height | .25in, 6.4mm |
Label Style | Die-Cut |
Label Thickness | 90Micron |
Label Material | Polyester |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 135°C, -40 – 275°F |
Where can I find additional details, specifications and documents for a CT92103001?
Additional datasheets, footprints and schematics for CT92103001 are listed on our Part Details page. You can also find images and similar parts to CT92103001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT92103001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT92103001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT92103001 fall under?
The CT92103001 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CT92103001 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT92103001 you can contact the distributor directly for product support, shipping queries etc.
Is the CT92103001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT92103001 have stock available?
There is no stock from authorised distributors for CT92103001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT92103001 often in real-time on the comparison pages.
What if I can't find stock of CT92103001?
You can fill out our help required form which you can use to request a quote for CT92103001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.