Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CN9933-000,
5-1200607-2 |
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | .477in, 12.1mm |
Cable Diameter (Min) | .239in, 6.1mm |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
実装方法 | Roll |
Packaging Quantity | 2500 |
Packaging Method | Roll |
Label Height | 57.2mm, 2.25in |
Printer Technology | Thermal Transfer |
Label Width | 2in, 50.8mm |
Printable Label Height | .75in, 19.1mm |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 105Micron |
Recommended Printer | See Printer Ribbon Matrix |
Number of Labels Across | 2 |
Label Style | Self-Laminating |
Label Material | Clear Vinyl |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Cable Accessories Label Vinyl White Spool | Avnet America |
Wire Labels & Markers TRANS VINYL LABEL PRICE PER LABEL | Sager |
Sbp200225We2.5 |Raychem Te Connectivity CN9933-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a CN9933-000?
Additional datasheets, footprints and schematics for CN9933-000 are listed on our Part Details page. You can also find images and similar parts to CN9933-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9933-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9933-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9933-000 fall under?
The CN9933-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9933-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9933-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9933-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9933-000 have stock available?
Authorised distributors including TTI Europe, Avnet America, Sager, Farnell and Newark Electronics have stock available or on a lead time for CN9933-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9933-000 often in real-time on the comparison pages.
What if I can't find stock of CN9933-000?
You can fill out our help required form which you can use to request a quote for CN9933-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.