Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBP100594WE1,
1-1200606-6 |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.70
|
4,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.43
|
6,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.43
|
2,025
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
Cable Diameter (Min) | .478in, 12.1mm |
Accepts Cable Diameter (Max) | 36mm, 1.416in |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 1000 |
実装方法 | Roll |
Packaging Method | Roll |
Printable Label Height | 1.5in, 38.1mm |
Label Thickness | 105Micron |
Label Width | 25.4mm, 1in |
Label Style | Self-Laminating |
Label Height | 5.94in, 150.9mm |
Recommended Printer | See Printer Ribbon Matrix |
Label Material | Clear Vinyl |
Printer Technology | Thermal Transfer |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 3 |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
CN9928-000 1-1200606-6 SBP100594WE1 | Heilind Electronics |
Markers Trans Vinyl Label Price Per Label |Raychem Te Connectivity CN9928-000 | Newark Electronics |
SBP100594WE1 | TE Connectivity CN9928-000 | RS Americas |
Wire Labels & Markers TRANS VINYL LABEL PRICE PER LABEL | Sager |
AMPCN9928-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a CN9928-000?
Additional datasheets, footprints and schematics for CN9928-000 are listed on our Part Details page. You can also find images and similar parts to CN9928-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9928-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9928-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9928-000 fall under?
The CN9928-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9928-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9928-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9928-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9928-000 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Heilind Electronics Asia, RS Americas and Avnet America have stock available or on a lead time for CN9928-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9928-000 often in real-time on the comparison pages.
What if I can't find stock of CN9928-000?
You can fill out our help required form which you can use to request a quote for CN9928-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.