Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CN9922-000,
7-1200608-8 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
116,250
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
105,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
23,250
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
9,053
in stock
|
Buy Now | |
Avnet Abacus
-
|
75,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Label Color | White |
---|---|
Accepts Cable Diameter (Max) | .477in, 12.1mm |
Cable Diameter (Min) | 6.1mm, .239in |
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 5000 |
Printable Label Height | .752in, 19.1mm |
Label Height | 57.2mm, 2.25in |
Printer Technology | Thermal Transfer |
Number of Labels Across | 3 |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Thickness | 105Micron |
Label Width | 25.4mm, 1in |
Label Style | Self-Laminating |
Label Material | Clear Vinyl |
Recommended Printer | See Printer Ribbon Matrix |
Label Type | Wire & Cable Identification |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
CN9922-000 7-1200608-8 SBP100225WE5 | Heilind Electronics |
Cable Accessories Label Translucent Vinyl Clear Roll | Avnet America |
AMPCN9922-000 | Avnet Abacus |
Label Type:Die-Cut | Newark Electronics |
57.2 x 25.4 mm Vinyl Clear White Printable Area Thermal Transfer Label | Future Electronics |
Labels Thermal Transfer Printable Label Translucent Vinyl Gloss/Matte White 25.4x57.2mm | Sager |
Label Type: Die-Cut | Farnell |
Where can I find additional details, specifications and documents for a CN9922-000?
Additional datasheets, footprints and schematics for CN9922-000 are listed on our Part Details page. You can also find images and similar parts to CN9922-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CN9922-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CN9922-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CN9922-000 fall under?
The CN9922-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to CN9922-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CN9922-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CN9922-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CN9922-000 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Avnet America and Avnet Abacus have stock available or on a lead time for CN9922-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CN9922-000 often in real-time on the comparison pages.
What if I can't find stock of CN9922-000?
You can fill out our help required form which you can use to request a quote for CN9922-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.