Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C37234-000,
9-1200609-2 |
Label Color | Metalized Silver |
---|---|
UL Listed | Yes |
Adhesive Type | High Tack Acrylic Adhesive |
Packaging Method | Roll |
実装方法 | Roll |
Packaging Quantity | 5000 |
Label Material | Polyester |
Number of Labels Across | 2 |
Label Style | Die-Cut |
Label Height | 19.1mm, .75in |
Label Thickness | 97Micron |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
HM-381191-5-8A | TE Connectivity C37234-000 | RS Americas |
Labels & Industrial Warning Signs HM 1.5/.75 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a C37234-000?
Additional datasheets, footprints and schematics for C37234-000 are listed on our Part Details page. You can also find images and similar parts to C37234-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C37234-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C37234-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C37234-000 fall under?
The C37234-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to C37234-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C37234-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C37234-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C37234-000 have stock available?
Authorised distributors including RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for C37234-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C37234-000 often in real-time on the comparison pages.
What if I can't find stock of C37234-000?
You can fill out our help required form which you can use to request a quote for C37234-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.