Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C16490-000,
1-1200967-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Tape Width | 63.5mm, 2.5in |
---|---|
Tube Diameter (Min) | 1.75in, 44.5mm |
Identification Code | COOL (Coolant) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 400 |
Packaging Method | Roll |
実装方法 | Roll |
TP Tape Label | Yes |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Region | Americas |
Product Type | Label Identification Tape |
Tape Type | Color Coded Tape |
Tape Finish | Gloss/Matte |
Pipe Identification Type | Label Identification Tape |
Label Type | Pipe Identification |
Continuous Roll | No |
Pipe Identification Code | COOL (Coolant) |
Operating Temperature Range | -40 – 166°C, -40 – 328°F |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a C16490-000?
Additional datasheets, footprints and schematics for C16490-000 are listed on our Part Details page. You can also find images and similar parts to C16490-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for C16490-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view C16490-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does C16490-000 fall under?
The C16490-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to C16490-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the C16490-000 you can contact the distributor directly for product support, shipping queries etc.
Is the C16490-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for C16490-000 have stock available?
Authorised distributors including Sager have stock available or on a lead time for C16490-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for C16490-000 often in real-time on the comparison pages.
What if I can't find stock of C16490-000?
You can fill out our help required form which you can use to request a quote for C16490-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.