Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A67976-000,
1-1200611-1 |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Rubber Adhesive |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 10000 |
Label Thickness | 48Micron |
Label Material | Polyethylene |
Label Height | .25in, 6.4mm |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Void & Tamper Evident Labels |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
Wire Labels & Markers TN-381064-10-9 | Sager |
Where can I find additional details, specifications and documents for a A67976-000?
Additional datasheets, footprints and schematics for A67976-000 are listed on our Part Details page. You can also find images and similar parts to A67976-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A67976-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A67976-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A67976-000 fall under?
The A67976-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to A67976-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A67976-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A67976-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A67976-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for A67976-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A67976-000 often in real-time on the comparison pages.
What if I can't find stock of A67976-000?
You can fill out our help required form which you can use to request a quote for A67976-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.