Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A65208-000,
5-1200830-7 |
Tube Diameter (Min) | 31.8mm, 1.25in |
---|---|
Tape Width | 63.5mm, 2.5in |
Identification Code | COOL (Coolant) |
UL Listed | No |
Adhesive Type | Permanent Acrylic |
Packaging Quantity | 500 |
実装方法 | Roll |
Packaging Method | Roll |
TP Tape Label | Yes |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Number of Labels Across | 1 |
Label Style | Die-Cut |
Region | Americas |
Label Type | Pipe Identification |
Pipe Identification Type | Label Identification Tape |
Continuous Roll | No |
Product Type | Label Identification Tape |
Pipe Identification Code | COOL (Coolant) |
Tape Finish | Gloss/Matte |
Tape Type | Color Coded Tape |
Operating Temperature Range | -40 – 165°C, -40 – 327°F |
Wire Labels & Markers TP-COOLST-1.250 | Sager |
Where can I find additional details, specifications and documents for a A65208-000?
Additional datasheets, footprints and schematics for A65208-000 are listed on our Part Details page. You can also find images and similar parts to A65208-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A65208-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A65208-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A65208-000 fall under?
The A65208-000 is listed under Identification & Labeling > Labels > Pipe Identification.
Can I view similar or alternative parts?
You can view similar parts to A65208-000 when available in the Pipe Identification range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A65208-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A65208-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A65208-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for A65208-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A65208-000 often in real-time on the comparison pages.
What if I can't find stock of A65208-000?
You can fill out our help required form which you can use to request a quote for A65208-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.