Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
A57045-000,
3-1200610-6 |
Prices starting from US$0.0063
Distributor | Stock | ||
---|---|---|---|
Heilind Electronics
from US$0.0123
|
37,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0084
|
25,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0123
|
12,500
in stock
|
Buy Now | |
Avnet America
from US$0.0103
|
-
|
Buy Now | |
TTI Europe
from US$0.0087
|
-
|
Buy Now | |
Sager
from US$0.0063
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Label Color | White |
---|---|
UL Listed | Yes |
Adhesive Type | Permanent Acrylic Adhesive |
実装方法 | Roll |
Packaging Method | Roll |
Packaging Quantity | 25000 |
Label Thickness | 72Micron |
Label Style | Die-Cut |
Label Height | .2in, 5.1mm |
Number of Labels Across | 4 |
Label Material | Polyester |
Recommended Printer Ribbon | See Printer Ribbon Matrix |
Label Type | Industrial Label |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCWP-165051-25-9 3-1200610-6 | Heilind Electronics |
Label Height = 5.08 mm Label Width = 16.50 mm Thermal Transfer Polyester Labels | Future Electronics |
LABELS | Avnet America |
Labels & Industrial Warning Signs WP .65/.2 LABEL PRICE PER LABEL | Sager |
Where can I find additional details, specifications and documents for a A57045-000?
Additional datasheets, footprints and schematics for A57045-000 are listed on our Part Details page. You can also find images and similar parts to A57045-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for A57045-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view A57045-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does A57045-000 fall under?
The A57045-000 is listed under Identification & Labeling > Labels > Standard Labels.
Can I view similar or alternative parts?
You can view similar parts to A57045-000 when available in the Standard Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the A57045-000 you can contact the distributor directly for product support, shipping queries etc.
Is the A57045-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for A57045-000 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Avnet America and TTI Europe have stock available or on a lead time for A57045-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for A57045-000 often in real-time on the comparison pages.
What if I can't find stock of A57045-000?
You can fill out our help required form which you can use to request a quote for A57045-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.