Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.13
Mating Retention | With |
---|---|
Mating Alignment | With |
Housing Color | Natural |
Number of Positions | 4 |
Terminal & Splice Type | Tab |
Terminal Orientation | Flag |
Centerline | 5mm, .196in |
Length | 32mm, 1.26in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Panel Mount |
Packaging Method | Bag/Carton |
Packaging Quantity | 700 |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Tab Housing |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
TE Connectivity FF 250 TAB HSG 4P NYLON NAT Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Connector Housing Unsealed 4 Position 5mm Straight Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a 964593-8?
Additional datasheets, footprints and schematics for 964593-8 are listed on our Part Details page. You can also find images and similar parts to 964593-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 964593-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 964593-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 964593-8 fall under?
The 964593-8 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 964593-8 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 964593-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 964593-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 964593-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 964593-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 964593-8 often in real-time on the comparison pages.
What if I can't find stock of 964593-8?
You can fill out our help required form which you can use to request a quote for 964593-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.