Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
9,330
in stock
|
Buy Now | |
Farnell
from US$0.17
|
4,000
in stock
|
Buy Now | |
element14
from US$0.22
|
3,970
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
1,957
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.18
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Interface Plating | Gold (Au) |
Mating Tab Thickness | .6mm, .024in |
Typical Current Rating | 10A |
Crimp Type | F-Crimp |
Mating Tab Width | 1.6mm, .063in |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1mm², 17AWG, 18AWG, .6mm², .5mm², 19AWG, .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.1mm, 2.8mm, .11in |
Wire Size | .5 – 1mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Sealable | Yes |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
Contact female 0.5-1mm² Micro-Timer II | RS |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | element14 |
Contact, Socket, Crimp, 19-17Awg | Newark Electronics |
Micro-Timer II 20-17 AWG Insulation Support Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MICRO TIM ST1,6X0,6 | Boersig |
Where can I find additional details, specifications and documents for a 962876-5?
Additional datasheets, footprints and schematics for 962876-5 are listed on our Part Details page. You can also find images and similar parts to 962876-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962876-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962876-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962876-5 fall under?
The 962876-5 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962876-5 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962876-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 962876-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962876-5 have stock available?
Authorised distributors including RS, Farnell, element14, Newark Electronics and Future Electronics have stock available or on a lead time for 962876-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962876-5 often in real-time on the comparison pages.
What if I can't find stock of 962876-5?
You can fill out our help required form which you can use to request a quote for 962876-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.