Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
5,790
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
197,800
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
124,200
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
124,200
in stock
|
Buy Now | |
Boersig
from US$0.14
|
6,900
in stock
|
Buy Now | |
TE Store
from US$0.11
|
6,387
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
6,018
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
5,790
in stock
|
Buy Now | |
element14
from US$0.20
|
5,790
in stock
|
Buy Now | |
Avnet Abacus
-
|
82,800
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Crimp Type | F-Crimp |
---|---|
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .8mm, .031in |
Mating Tab Width | .248in, 5.8mm, .228in, 6.3mm |
Typical Current Rating | 40A |
Terminal & Splice Type | Receptacle |
Wire Size Search | 1.25mm², 1mm², 2mm², 17AWG, 1.5mm², 2.5mm², 15AWG, 16AWG, 14AWG, 1.3mm² |
Wire Size | 1 – 2.5mm² |
Wire Insulation Diameter | .087 – .118in, 1.9 – 3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 2300 |
Packaging Method | Reel |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
STD POWER TIMER CONT. AWG15-13 | TTI Europe |
TE Connectivity SPT REC 6.3 Contact SRC Sn Connector Acc | Distrelec |
STD PW TIMER CONTACT | Boersig |
SPT REC 6.3 Contact SRC Sn Terminal Type: Receptacle Mating Tab Width: 6.3 mm Mating Tab Width: .25 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Receptacle 6.3 mm .25" .8 mm | Timer & Receptacle And Tab | Part Number: 927837-2 | Internal Number: 927837-2 | TE Connectivity | TE Store |
Contact | Transfer Multisort Elektronik |
Contact, Socket, Crimp, 40A | Newark Electronics |
CONTACT, SOCKET, CRIMP, 40A | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
STD POWER TIMER | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 927837-2?
Additional datasheets, footprints and schematics for 927837-2 are listed on our Part Details page. You can also find images and similar parts to 927837-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927837-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927837-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927837-2 fall under?
The 927837-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927837-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927837-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 927837-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927837-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Boersig and TE Store have stock available or on a lead time for 927837-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927837-2 often in real-time on the comparison pages.
What if I can't find stock of 927837-2?
You can fill out our help required form which you can use to request a quote for 927837-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.