Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PA |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 1 |
Mating Tab Width | 6.3mm, .248in |
Length | 26.2mm, 1.031in |
Width | 23.6mm, .929in |
Height | 23.6mm, .929in |
Nominal Voltage Architecture | 12V, 24V |
Operating Voltage | 24VDC |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Power |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Box |
Packaging Quantity | 4500 |
Strain Relief | No |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector System | Wire-to-Board, Wire-to-Device |
Sealable | No |
Primary Locking Feature | Integrated in Housing |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Conn Housing RCP 1 POS Crimp Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 282533-2?
Additional datasheets, footprints and schematics for 282533-2 are listed on our Part Details page. You can also find images and similar parts to 282533-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282533-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282533-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282533-2 fall under?
The 282533-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 282533-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282533-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 282533-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282533-2 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 282533-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282533-2 often in real-time on the comparison pages.
What if I can't find stock of 282533-2?
You can fill out our help required form which you can use to request a quote for 282533-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.