Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | - |
---|---|
Fuse Current | - |
Fuse Size Held | - |
Holder Terminals | - |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 24V |
Voltage Rating V DC | 24V |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder W/S Lock Std/Te Connectivity/Amp Brand |Amp Te Connectivity 282159-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 282159-6 .?
Additional datasheets, footprints and schematics for 282159-6 . are listed on our Part Details page. You can also find images and similar parts to 282159-6 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 282159-6 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 282159-6 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 282159-6 . fall under?
The 282159-6 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 282159-6 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 282159-6 . you can contact the distributor directly for product support, shipping queries etc.
Is the 282159-6 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 282159-6 . have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 282159-6 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 282159-6 . often in real-time on the comparison pages.
What if I can't find stock of 282159-6 .?
You can fill out our help required form which you can use to request a quote for 282159-6 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.