Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Natural |
Cable Exit Angle | 180° |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 6.3mm, .248in |
Height | 17.2mm, .677in |
Length | 1.14in, 29mm |
Width | .984in, 25mm |
Centerline (Pitch) | .267in, 6.8mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Tray |
Strain Relief | No |
Hybrid Connector | No |
Primary Locking Feature | Integrated in Housing |
Sealable | No |
Connector System | Wire-to-Wire |
Connector Style | Housing for female terminals |
SPT 4P PLUG ASSY NAT Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 6.3 mm Mating Tab Width: .248 in Connector System: Wire-to-Board Wire-to-Device Number of Positions: 4 Housing for Female Terminals 6.3 mm .248" Wire-to-Board | Timer Connector Housing | Part Number: 936444-1 | Internal Number: 936444-1 | TE Connectivity | TE Store |
AMP936444-1 | Avnet America |
Where can I find additional details, specifications and documents for a 936444-1?
Additional datasheets, footprints and schematics for 936444-1 are listed on our Part Details page. You can also find images and similar parts to 936444-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 936444-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 936444-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 936444-1 fall under?
The 936444-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 936444-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 936444-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 936444-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 936444-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 936444-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 936444-1 often in real-time on the comparison pages.
What if I can't find stock of 936444-1?
You can fill out our help required form which you can use to request a quote for 936444-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.