Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0927771-3 |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
45,538
in stock
|
Buy Now | |
Boersig
from US$0.06
|
3,466,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
472,000
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
96,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
70,478
in stock
|
Buy Now | |
Sager
from US$0.08
|
60,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
48,000
in stock
|
Buy Now | |
element14
from US$0.13
|
45,538
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
40,000
in stock
|
Buy Now | |
Distrelec
from US$0.06
|
40,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
11,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
10,730
in stock
|
Buy Now | |
SOS electronic
from US$0.06
|
5,400
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,276,000
in stock
|
Buy Now | |
Compona
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Mating Tab Thickness | .031in, .8mm |
---|---|
Interface Plating | Tin (Sn) |
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 30A |
Wire Size | .5 – 1mm² |
Wire Size Search | 17AWG, 18AWG, 19AWG, .6mm², .5mm², 1mm², .75mm², .85mm² |
Wire Insulation Diameter | 1.4 – 2.3mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110), DIN 72 551 Part 6, DIN ISO 6722 part 3 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
JUN POW TIM REC CONTACT | Boersig |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
JUN POW TIM REC CONT. AWG20-17 | TTI Europe |
Connector Contact, Socket, Crimp | Newark Electronics |
Automotive Connectors JTIMER SKT 20-17 Reel of 4000 | Sager |
JUN POW TIM REC CONTACT | Heilind Electronics |
CONTACT, SOCKET, 20-17 AWG, CRIMP | element14 |
Automotive Conn JTIMER SKT 20-17 Reel of 4000 | Rapid Electronics |
TE Connectivity JPT REC 2.8 Contact SRC Sn Automotive Co | Distrelec |
Contact Junior Power Timer F Crimp 17-20AWG Tin-plated | SOS electronic |
Junior Power Timer Series 20-17 AWG Straight Receptacle Crimp Terminal | Future Electronics |
Junior Power Timer Receptacle Terminal, 2.8 mm width, .8 mm thick, 0-24 A (low power) terminal transmits, not sealed | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | JPT Series |
RoHS: | Unknown |
Product Range | JPT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 17AWG |
Where can I find additional details, specifications and documents for a 927771-3?
Additional datasheets, footprints and schematics for 927771-3 are listed on our Part Details page. You can also find images and similar parts to 927771-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 927771-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 927771-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 927771-3 fall under?
The 927771-3 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 927771-3 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 927771-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 927771-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 927771-3 have stock available?
Authorised distributors including Boersig, Avnet America, TTI Europe, Newark Electronics and Sager have stock available or on a lead time for 927771-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 927771-3 often in real-time on the comparison pages.
What if I can't find stock of 927771-3?
You can fill out our help required form which you can use to request a quote for 927771-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.