Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Cable Exit Angle | 180° |
Body Material | PBT GF |
Number of Positions | 81 |
Mating Tab Width | .64mm, 2.8mm, .11in, .025in |
Width | 27.8mm, 1.09in |
Height | 36mm, 1.41in |
Length | 3in, 76.3mm |
Centerline (Pitch) | .1in, 2.54mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 54 |
Packaging Method | Box |
Row-to-Row Spacing | 3mm, .118in |
Connector System | Wire-to-Board |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | Yes |
Sealable | Yes |
Strain Relief | No |
JPT and MQS 81 way receptacle housing | TE Connectivity 368290-1 | RS Americas |
Jpt & Mqs Plug 81P Assy |Te Connectivity 368290-1 | Newark Electronics |
Conn Housing RCP 81 POS Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 368290-1?
Additional datasheets, footprints and schematics for 368290-1 are listed on our Part Details page. You can also find images and similar parts to 368290-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368290-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368290-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368290-1 fall under?
The 368290-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368290-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368290-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368290-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368290-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 368290-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368290-1 often in real-time on the comparison pages.
What if I can't find stock of 368290-1?
You can fill out our help required form which you can use to request a quote for 368290-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.