Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
609
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
609
in stock
|
Buy Now | |
Rapid Electronics
from US$0.79
|
609
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
609
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Boersig
from US$0.47
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Gray |
Number of Rows | 1 |
Number of Positions | 4 |
Mating Tab Width | 1.5mm, .059in, .11in, 2.8mm |
Height | 1.45in, 36.8mm |
Width | .5394in, 13.7mm |
Length | .8307in, 21.1mm |
Centerline (Pitch) | .16in, 2.75mm, .11in, 4mm |
UL Flammability Rating | UL 94-HB |
Polarized | No |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Package |
Row-to-Row Spacing | .226in, 5.75mm |
Strain Relief | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Sealable | No |
Hybrid Connector | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Automotive Connectors 4P Jpt/Mt3 Plug W/Latch |Amp Te Connectivity 1326490-3 | Newark Electronics |
Automotive Connectors 4P JPT/MT3 PLUG W/LATCH | Rapid Electronics |
TE Connectivity - AMP Housing 4P JPT/MT3 PLUG W/LATCHGRAY | Distrelec |
Where can I find additional details, specifications and documents for a 1326490-3?
Additional datasheets, footprints and schematics for 1326490-3 are listed on our Part Details page. You can also find images and similar parts to 1326490-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1326490-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1326490-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1326490-3 fall under?
The 1326490-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1326490-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1326490-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1326490-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1326490-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1326490-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1326490-3 often in real-time on the comparison pages.
What if I can't find stock of 1326490-3?
You can fill out our help required form which you can use to request a quote for 1326490-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.