Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D26755-000,
AMPS-9-0160479-2 |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
8,442
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
8,442
in stock
|
Buy Now | |
Distrelec
from US$0.41
|
1,525
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
1,039
in stock
|
Buy Now | |
Conrad
from US$0.44
|
212
in stock
|
Buy Now | |
Boersig
-
|
14
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Barrel Type | Closed |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .862in, 21.8mm |
Mating Tab Thickness | .8mm, .031in |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | .189in, 4.8mm |
Accepts Wire Insulation Diameter Range | 4.3mm, .17in |
Voltage (Max) | 300V |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | Yes |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
Terminals 187 PIDG FASTON REC | Rapid Electronics |
TE Connectivity Spade Connector, Partially Insulated, 1 ... 2.5mm², Socket | Distrelec |
Female Disconnect, 4.8Mm, 16-14Awg, Blu | Newark Electronics |
The basic material is a highly conductive copper, electrolytically tin-plated in order to ensure anti-corrosion paint potentiometer All PIDG connector consists of a tin-plated body, via a specially designed for this purpose developed copper sleeve is located. Both parts are enclosed by a common insulating sleeve.· PIDG spade connectors and connectors meet the requirements according to MIL-T-7928.· On the tongue of the connector is the usable conductor cross-section area.· The multiple innenrillung of the crimp range ensures maximum electrical contact as well as a high tensile strength.· Copper sleeve guarantees complete wire insulation support and provides for a bend in any direction without wire insulation or conductor to damage.· Insulating sleeve and processing tool according to corresponding conductor cross-color-coded to facilitate the assignment.This text is machine translated. | Conrad |
Receptacle terminal,PIDG FASTON 187,blue | RS |
PIDG Quick Disconnect Terminal 14-16AWG RCP 21.89mm 5.74mm Tin Loose Piece | Avnet America |
Receptacle terminal, PIDG FASTON 187,blue, AMP FASTON 187 Series | TE Connectivity 9-160479-2 | RS Americas |
FEMALE DISCONNECT, 4.8MM, 16-14AWG, BLUE | element14 |
Where can I find additional details, specifications and documents for a 9-160479-2?
Additional datasheets, footprints and schematics for 9-160479-2 are listed on our Part Details page. You can also find images and similar parts to 9-160479-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-160479-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-160479-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-160479-2 fall under?
The 9-160479-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 9-160479-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-160479-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-160479-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-160479-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Conrad have stock available or on a lead time for 9-160479-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-160479-2 often in real-time on the comparison pages.
What if I can't find stock of 9-160479-2?
You can fill out our help required form which you can use to request a quote for 9-160479-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.