Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$951.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,124.34
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1,108.34
|
-
|
Buy Now | |
Avnet America
from US$951.08
|
-
|
Buy Now | |
RS Americas
from US$1,221.11
|
-
|
Buy Now | |
element14
from US$1,095.38
|
-
|
Buy Now | |
Boersig
from US$1,298.86
|
-
|
Buy Now | |
Farnell
from US$1,032.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Crimp Tool, Ratchet, 24-28Awg Rohs Compliant: Na |Amp Te Connectivity 91576-1 | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Tooling, Certicrimp 28-24 D-2S Dynami | TE Connectivity 91576-1 | RS Americas |
CRIMP TOOL, RATCHET, 24-28AWG | element14 |
Where can I find additional details, specifications and documents for a 91576-1?
Additional datasheets, footprints and schematics for 91576-1 are listed on our Part Details page. You can also find images and similar parts to 91576-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91576-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91576-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91576-1 fall under?
The 91576-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91576-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91576-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91576-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91576-1 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 91576-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91576-1 often in real-time on the comparison pages.
What if I can't find stock of 91576-1?
You can fill out our help required form which you can use to request a quote for 91576-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.