Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
50,260
in stock
|
Buy Now | |
TE Store
from US$0.22
|
215,111
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
135,000
in stock
|
Buy Now | |
element14
from US$0.10
|
50,260
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
26,088
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Asia
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Classification | Signal |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Type | Tab |
Underplate Material Thickness | 51.18µin, 1.3µm |
Overall Length | 21.55mm, .848in |
Accepts Wire Insulation Diameter Range | .88 – 1.5mm, .034 – .059in |
Wire Size | 28 – 24AWG, .08 – .24mm² |
Operating Voltage | 250VDC, 250VAC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Barrel Type | Open Barrel |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
DYNAMIC D-2000 TAB CONT S Contact Type: Tab Contact Mating Area Plating Material: Gold Wire Size: 28 – 24 AWG Wire Size: .08 – .24 mm² Product Terminates To: Wire & Cable Tab Gold 28 – 24 AWG .08 – .24 mm² | Contact: Component To Wire;5A & 28-18 Wire Size & Gold Plated | Part Number: 1318110-1 | Internal Number: 1318110-1 | TE Connectivity | TE Store |
RECT PWR CONTACT, 28AWG-24AWG, CRIMP | element14 |
Dynamic D-2000 Tab Cont S Rohs Compliant: Yes |Amp Te Connectivity 1318110-1 | Newark Electronics |
D-2000 Series Headers and Wire Housings D-2 Tab 28-24 AWG 15 AU | Future Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
Dynamic 2000 PCB Conn Contact, Male, Crimp, Gold over Nickel Plating 24 to 28 AWG | TE Connectivity 1318110-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Dynamic D-2000 Series |
RoHS: | Unknown |
Product Range | Dynamic D-2000 Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 24AWG |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1318110-1?
Additional datasheets, footprints and schematics for 1318110-1 are listed on our Part Details page. You can also find images and similar parts to 1318110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1318110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1318110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1318110-1 fall under?
The 1318110-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1318110-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1318110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1318110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1318110-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for 1318110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1318110-1 often in real-time on the comparison pages.
What if I can't find stock of 1318110-1?
You can fill out our help required form which you can use to request a quote for 1318110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.