1-1318106-1 Part Information
Details for 1-1318106-1 by TE Connectivity
Connectors>Rectangular Connectors>Connector Contacts
Part Downloads
Part Specifications
Number of Positions | 1 |
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Underplate Material Thickness | 51.18µin, 1.3µm |
Wire Size | 24AWG, .2 – .24mm² |
Accepts Wire Insulation Diameter Range | .086 – .088in, 2.2 – 2.25mm |
Overall Length | .609in, 15.48mm |
Operating Voltage | 250VDC, 250VAC |
Wire Range Mark | S |
Contact Retention Type | Locking Lance |
Contact Retention | With |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 10000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Compatible Parts
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-1318106-1?
Additional datasheets, footprints and schematics for 1-1318106-1 are listed in our Part Details tab. You can also find the 1-1318106-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1318106-1 in the Pricing & Inventory tab next to part details. You can view 1-1318106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1318106-1 fall under?
The 1-1318106-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-1318106-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1318106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1318106-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-1318106-1 have stock available?
There is no stock from authorised distributors for 1-1318106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1318106-1 often in real-time on the comparison pages.
What if I can't find stock of 1-1318106-1?
You can fill out our help required form which you can use to request a quote for 1-1318106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.