Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Thickness | .38µm, 15µin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Classification | Signal |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Underplating Material | Nickel |
Wire Size | .2 – .24mm², 24AWG |
Accepts Wire Insulation Diameter Range | 2.2 – 2.25mm, .086 – .088in |
Overall Length | 21.55mm, .848in |
Operating Voltage | 250VDC, 250VAC |
Wire Range Mark | S |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Receptacle (Socket) Contact |
Circuit Application | Power & Signal |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D-2000 Tab Cont S |Amp Te Connectivity 2-1318110-1 | Newark Electronics |
Headers&Wire Housings DYNAMIC D-2000 TAB CONT S | Rapid Electronics |
RECTANGULAR POWER CONTACTS | Farnell |
TE Connectivity DYNAMIC D-2000 TAB CONT S Headers & Wire | Distrelec |
Contact Pin Crimp Straight Cable Mount 24AWG Reel | Avnet America |
Where can I find additional details, specifications and documents for a 2-1318110-1?
Additional datasheets, footprints and schematics for 2-1318110-1 are listed on our Part Details page. You can also find images and similar parts to 2-1318110-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-1318110-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-1318110-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-1318110-1 fall under?
The 2-1318110-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 2-1318110-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-1318110-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-1318110-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-1318110-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 2-1318110-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-1318110-1 often in real-time on the comparison pages.
What if I can't find stock of 2-1318110-1?
You can fill out our help required form which you can use to request a quote for 2-1318110-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.