Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,041.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,371.63
|
1
in stock
|
Buy Now | |
Heilind Electronics
from US$1,315.15
|
15
in stock
|
Buy Now | |
TE Store
from US$1,054.22
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$1,507.81
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$1,090.00
|
4
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1,315.15
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$1,139.51
|
2
in stock
|
Buy Now | |
element14
from US$1,265.33
|
2
in stock
|
Buy Now | |
Farnell
from US$1,186.38
|
2
in stock
|
Buy Now | |
Avnet America
from US$1,054.97
|
-
|
Buy Now | |
RS Americas
from US$1,041.60
|
-
|
Buy Now | |
Boersig
from US$1,505.34
|
-
|
Buy Now | |
TTI Europe
from US$1,082.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery, Electric |
Certification | Yes – Certificate Included |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
CERTICRIMP 24-20 MICRO MNL | Heilind Electronics |
CCII MICRO MNL REC 24-20 ASSY Tool Grade: Premium Crimp Tooling Ratchet Configuration: Not Releasable, Not Adjustable Die Sets Type: Fixed In Tool Specification Type: TE Product Specification (114-) TE Certification: Yes – Certificate Included Premium Crimp Tooling Not Releasable, Not Adjustable Fixed" Tool | Hand Crimping Tool | Part Number: 91501-1 | Internal Number: 91501-1 | TE Connectivity | TE Store |
TE 91501-1 Certi-crimp II Hand Tool for Micro Mate-N-Lok 24-20AWG | Rapid Electronics |
Crmp Tool, 24-22Awg, Mate N Lok | Newark Electronics |
CRMP TOOL, 24-22AWG, MATE N LOK | element14 |
Mate-N-Lok 3mm crimp tool,20-24 awg | RS |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Crimper, SAHT Ratchet, 24-20 AWG, Micro MATE-N-LOK Contacts, CERTI-CRIMP II | TE Connectivity 91501-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Hand |
---|---|
For Use With | AMP Micro MATE-N-LOK 24-20AWG Contacts |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Where can I find additional details, specifications and documents for a 91501-1?
Additional datasheets, footprints and schematics for 91501-1 are listed on our Part Details page. You can also find images and similar parts to 91501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 91501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91501-1 fall under?
The 91501-1 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91501-1 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 91501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91501-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Chip One Stop and Heilind Electronics Asia have stock available or on a lead time for 91501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91501-1 often in real-time on the comparison pages.
What if I can't find stock of 91501-1?
You can fill out our help required form which you can use to request a quote for 91501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.