Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1413771 |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
13,070
in stock
|
Buy Now | |
element14
from US$0.11
|
21,004
in stock
|
Buy Now | |
Farnell
from US$0.10
|
19,300
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
18,434
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
17,481
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
11,672
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
10,344
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
3,104
in stock
|
Buy Now | |
Rapid Electronics
from US$0.24
|
1,841
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
1,841
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
1,704
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
1,695
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
490
in stock
|
Buy Now | |
Sorelec
-
|
6,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
Distrelec
from US$0.14
|
-
|
Buy Now | |
TE Store
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 30µin, .76µm |
Crimp Area Plating Thickness | 2.54µm, 100µin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Wire Contact Termination Area Plating Material | Tin |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Bright |
Contact Orientation | Straight |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 5A |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .035 – .06in, .89 – 1.52mm |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Wire Insulation Support | Without |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Product Range:Micro MATE-N-LOK Series | element14 |
CONTACT, PIN GOLD CRIMP | Farnell |
Micro MATE-N-LOK 24 - 20 AWG Wire to Cable Crimp Snap-In Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Contact male 24-20AWG Micro Mate-n-Lok | RS |
Connector Shell Plug 5 A (Max.) 250 Phosphor Bronze 20-24 AWG AMP | TE Connectivity 1-794612-2 | RS Americas |
TE 1-794612-2 Mate-N-Lok Crimp Pin Gold 20-24AWG | Rapid Electronics |
Contact, Pin, 24-20Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Power Contact PIN CONT 20-24 30 GOLD L/P | Distrelec |
PIN CONT 20-24 30 GOLD L/P Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold Tin 250 VAC | Connector Contact | Part Number: 1-794612-2 | Internal Number: 1-794612-2 | Alias Number: 1413771 | TE Connectivity | TE Store |
Pin & Socket Connectors PIN 20-24 AWG | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Plug |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 1-794612-2?
Additional datasheets, footprints and schematics for 1-794612-2 are listed on our Part Details page. You can also find images and similar parts to 1-794612-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-794612-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-794612-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-794612-2 fall under?
The 1-794612-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-794612-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-794612-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-794612-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-794612-2 have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and RS have stock available or on a lead time for 1-794612-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-794612-2 often in real-time on the comparison pages.
What if I can't find stock of 1-794612-2?
You can fill out our help required form which you can use to request a quote for 1-794612-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.