Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
41,800
in stock
|
Buy Now | |
element14
from US$0.08
|
41,800
in stock
|
Buy Now | |
TE Store
from US$0.08
|
37,437
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0491
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | None |
---|---|
Contact Classification | Power |
Contact Mating Area Plating Material | Gold |
Contact Type | Socket |
Contact Diameter | .062in, 1.57mm |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Thickness | .38µm, 15µin |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Wire Size | .2 – .5mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .06in |
Operating Voltage | 250VAC, 250VDC |
Agency/Standard | VDE, UL, CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
MICRO MNL RPT CNT STRIP 15AU Contact Type: Receptacle Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Gold Tin 250 VAC | Connector Contact | Part Number: 794606-2 | Internal Number: 794606-2 | TE Connectivity | TE Store |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
MICRO MNL RPT CNT STRIP 15AU | TE Connectivity 794606-2 | RS Americas |
Where can I find additional details, specifications and documents for a 794606-2?
Additional datasheets, footprints and schematics for 794606-2 are listed on our Part Details page. You can also find images and similar parts to 794606-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794606-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794606-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794606-2 fall under?
The 794606-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794606-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794606-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 794606-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794606-2 have stock available?
Authorised distributors including element14, Farnell, TE Store, Avnet America and RS Americas have stock available or on a lead time for 794606-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794606-2 often in real-time on the comparison pages.
What if I can't find stock of 794606-2?
You can fill out our help required form which you can use to request a quote for 794606-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.