Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F30642-000,
AMPS-0-0794606-1 |
Prices starting from US$0.0203
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0449
|
74,800
in stock
|
Buy Now | |
Future Electronics
from US$0.0280
|
1,155,000
in stock
|
Buy Now | |
TE Store
from US$0.0400
|
504,812
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0363
|
427,500
in stock
|
Buy Now | |
element14
from US$0.05
|
148,511
in stock
|
Buy Now | |
Farnell
from US$0.0267
|
146,311
in stock
|
Buy Now | |
Boersig
from US$0.0269
|
120,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0203
|
77,241
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
75,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0363
|
71,250
in stock
|
Buy Now | |
Avnet America
from US$0.0280
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
27,662
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0315
|
14,694
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
12,540
in stock
|
Buy Now | |
Avnet Abacus
-
|
210,000
in stock
|
Buy Now | |
RS Americas
from US$0.0420
|
-
|
Buy Now | |
Avnet Asia
from US$0.0341
|
-
|
Buy Now | |
TTI Europe
from US$0.0428
|
-
|
Buy Now | |
Sager
from US$0.0286
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Finish | Bright |
Contact Termination Area Plating Thickness | 59 – 157.47µin, 1.5 – 4µm |
Wire Contact Termination Area Plating Material | Tin |
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Crimp Area Plating Thickness | 1.5 – 4µm |
Contact Retention Within Housing | With |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 59.05 – 157.5µin, 1.5 – 4µm |
Contact Mating Area Plating Material | Tin |
Wire Size | 24 – 20AWG, .2 – .5mm² |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .06in |
Operating Voltage | 250VDC, 250VAC |
Agency/Standard | CSA, UL, VDE |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Locking Lance |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
For Multiple Crimp | No |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Micro MATE-N-LOK 24-20 AWG Crimp Snap In Socket Contact | Future Electronics |
MICRO MNL RPT CNT STRIP 20-24 Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 794606-1 | Internal Number: 794606-1 | Alias Number: AMPS-0-0794606-1 | TE Connectivity | TE Store |
CONTACT, SOCKET, 24-20 AWG, CRIMP | element14 |
TE 794606-1 Micro Mate-N-Lok Crimp Socket Tin 20-24AWG | Rapid Electronics |
Contact,crimp,rec,mico Matenlok,20-24awg | RS |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Contact, Socket, 24-20Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
TE Connectivity Crimp Contact, Socket, 24 ... 20AWG | Distrelec |
MICRO MNL CONTACTS, MICRO MNL RPT CNT STRIP 20-24 | TE Connectivity 794606-1 | RS Americas |
FEMALE CONT. AWG20-24 MICROMNL | TTI Europe |
Pin & Socket Connectors MICRO MNL RPT CNT ST Reel of 15000 | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Where can I find additional details, specifications and documents for a 794606-1?
Additional datasheets, footprints and schematics for 794606-1 are listed on our Part Details page. You can also find images and similar parts to 794606-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794606-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794606-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794606-1 fall under?
The 794606-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794606-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794606-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794606-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794606-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 794606-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794606-1 often in real-time on the comparison pages.
What if I can't find stock of 794606-1?
You can fill out our help required form which you can use to request a quote for 794606-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.