Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0300
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
100
in stock
|
Buy Now | |
Rapid Electronics
from US$0.08
|
126,185
in stock
|
Buy Now | |
element14
from US$0.09
|
98,544
in stock
|
Buy Now | |
Chip One Stop
from US$0.0458
|
90,185
in stock
|
Buy Now | |
Newark Electronics
from US$0.05
|
83,217
in stock
|
Buy Now | |
Farnell
from US$0.0483
|
83,217
in stock
|
Buy Now | |
Avnet America
from US$0.0332
|
79,805
in stock
|
Buy Now | |
RS Americas
from US$0.0300
|
69,055
in stock
|
Buy Now | |
Boersig
from US$0.06
|
64,844
in stock
|
Buy Now | |
Future Electronics
from US$0.0343
|
50,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.05
|
32,333
in stock
|
Buy Now | |
Powell Electronics
from US$0.0400
|
18,402
in stock
|
Buy Now | |
Conrad
from US$0.11
|
15,274
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.05
|
5,389
in stock
|
Buy Now | |
Distrelec
from US$0.08
|
2,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
1,644
in stock
|
Buy Now | |
SOS electronic
from US$0.08
|
1,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
26,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0472
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0391
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Crimp Area Plating Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Orientation | Straight |
Contact Type | Socket |
Contact Mating Area Plating Thickness | 1.5 – 4µm, 59.05 – 157µin |
Contact Termination Area Plating Thickness | 59 – 157.47µin, 1.5 – 4µm |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material Finish | Bright |
Crimp Area Plating Thickness | 1.5 – 4µm |
Accepts Wire Insulation Diameter Range | .89 – 1.52mm, .035 – .06in |
Wire Size | .2 – .52mm², 24 – 20AWG |
Operating Voltage | 250VDC, 250VAC |
Glow Wire Rating | Standard Part - Not Glow Wire |
Contact Retention Type Within Housing | Locking Lance |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Multiple Crimp | No |
Circuit Application | Power |
Wire/Cable Type | Discrete Wire |
Wire Type | Stranded |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors SOCKET 20-24 AWG | Rapid Electronics |
CONTACT, SOCKET, 24-20AWG, CRIMP | element14 |
Contact Socket, 24-20Awg, Crimp | Newark Electronics |
CONTACT SOCKET, 24-20AWG, CRIMP | Farnell |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector Shell Receptacle 5 A (Max.) 250 Phosphor Bronze 20-24 AWG, AMP Series | TE Connectivity 794610-1 | RS Americas |
Micro MATE-N-LOK 24-20 AWG Crimp Snap In Socket Contact | Future Electronics |
MICRO MNL RPT CNTLS PCTIN | Heilind Electronics |
Sub-miniaturised version of the tested Universal-MATE-N-LOK plug connector. | Conrad |
TE Connectivity Crimp Contact, Socket, 24 ... 20AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
Contact Micro MATE-N-LOK F Crimp 20-24AWG Tin-plated | SOS electronic |
Mate-N-Lok 20-24 awg contact socket | RS |
RECEPTACLE CONTACT AWG20-24 | TTI Europe |
MICRO MNL RPT CNT,LS PC,TIN Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin 250 VAC | Connector Contact | Part Number: 794610-1 | Internal Number: 794610-1 | TE Connectivity | TE Store |
Pin & Socket Connectors SOCKET 20-24 AWG | Sager |
Status: | Unknown |
---|---|
Series: | Micro MATE-N-LOK Series |
RoHS: | Unknown |
Product Range | Micro MATE-N-LOK Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Micro MATE-N-LOK Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 1.52mm |
Cable Diameter Min | 1.52mm |
Contact Size | 20 |
Contact Termination | Crimp |
Current Rating | 5A |
Gender | Receptacle |
Wire Area Size Max | 0.6mm² |
Wire Area Size Min | 0.2mm² |
Wire Size | 20AWG |
Wire Size (AWG) | 24AWG to 20AWG |
Where can I find additional details, specifications and documents for a 794610-1?
Additional datasheets, footprints and schematics for 794610-1 are listed on our Part Details page. You can also find images and similar parts to 794610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794610-1 fall under?
The 794610-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794610-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794610-1 have stock available?
Authorised distributors including Rapid Electronics, element14, Chip One Stop, Newark Electronics and Farnell have stock available or on a lead time for 794610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794610-1 often in real-time on the comparison pages.
What if I can't find stock of 794610-1?
You can fill out our help required form which you can use to request a quote for 794610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.