Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.15
|
3
in stock
|
Buy Now | |
TTI Europe
from US$1.23
|
14,000
in stock
|
Buy Now | |
TE Store
from US$0.87
|
1,738
in stock
|
Buy Now | |
Newark Electronics
from US$1.82
|
723
in stock
|
Buy Now | |
element14
from US$1.97
|
723
in stock
|
Buy Now | |
Farnell
from US$1.24
|
723
in stock
|
Buy Now | |
Conrad
from US$2.39
|
66
in stock
|
Buy Now | |
Future Electronics
from US$1.00
|
-
|
Buy Now | |
Avnet America
from US$1.17
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
Boersig
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 90 (Right Angle) |
---|---|
Color | Black |
Material | PA GF |
Number of Positions | 15 |
Cable Bundle Diameter | .669in, 17mm |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Box |
Strain Relief | With |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
COVER F.15P REC-HSG Protection & Strain Relief Accessory Type: Cover - Cable Exit Cable Exit Angle: 90° Strain Relief: With Primary Product Color: Black Primary Product Material: PA GF Cover - Cable Exit 90° With Black | Leavyseal Backshell | Part Number: 9-1394049-1 | Internal Number: 9-1394049-1 | PA GF | TE Connectivity | TE Store |
Cover, 15Pos, Pa66 Gf, Black Rohs Compliant: Yes |Amp Te Connectivity 9-1394049-1 | Newark Electronics |
COVER, 15POS, PA66 GF, BLACK | element14 |
Content: 1 pc(s) | Conrad |
MCP 2.8 15 way receptacle housing cover | RS |
Connector Accessories 15 POS Cover | Avnet America |
Socket Housing Socket Cover for use with Receptacle Housing | TE Connectivity 9-1394049-1 | RS Americas |
Where can I find additional details, specifications and documents for a 9-1394049-1?
Additional datasheets, footprints and schematics for 9-1394049-1 are listed on our Part Details page. You can also find images and similar parts to 9-1394049-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-1394049-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-1394049-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-1394049-1 fall under?
The 9-1394049-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 9-1394049-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-1394049-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-1394049-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-1394049-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 9-1394049-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-1394049-1 often in real-time on the comparison pages.
What if I can't find stock of 9-1394049-1?
You can fill out our help required form which you can use to request a quote for 9-1394049-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.