Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-9-0052937-1,
F21469-000 |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.51
|
9,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
9,650
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
9,650
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
9,650
in stock
|
Buy Now | |
TE Store
from US$0.95
|
875
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now |
Plating Material | Phosphor Bronze, Tin |
---|---|
Stripe Color | Blue |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Spring Spade |
Overall Length | .908in, 23.06mm |
Wire Insulation Diameter (Max) | .182in, 4.623mm |
Wire Size | 2050 – 5180CMA, 1.25 – 2mm², 16 – 14AWG |
Wire Insulation Diameter | 2.921 – 4.623mm, .115 – .182in |
Tongue Thickness | .79mm, .031in |
Stud Diameter | .19in, 4.82mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Shape Description | SPADE-028 |
Insulated | Yes |
Barrel Type | Closed Barrel |
Operating Temperature Range | 221°F, 105°C |
Terminals Termi-Pidg Spr Spd 16-14 10 |Amp Te Connectivity 9-52937-1 | Newark Electronics |
Terminals TERMI-PIDG SPR SPD 16-14 10 | Rapid Electronics |
TE Connectivity TERMINAL PIDG SPR SPD 16-14 10 Terminals | Distrelec |
TERMINAL,PIDG SPR SPD 16-14 10 Spade Terminal Type: Spring Spade Terminal Wire Size: 16 – 14 AWG Wire Size: 1.25 – 2 mm² Wire Size: 2050 – 5180 CMA Stud Size: #10 Spring Spade Terminal 16 – 14 AWG 1.25 – 2 mm² 2050 – 5180 CMA | Pidg Long Spring Spade Tongue Terminal | Part Number: 9-52937-1 | Internal Number: 9-52937-1 | Alias Number: AMPS-9-0052937-1 | TE Connectivity | TE Store |
Spring Spade Terminal 14-16AWG 23.06mm 10.31mm Tin Loose Piece | Avnet America |
Terminal, PIDG, Spr Spd 16-14 10 | TE Connectivity 9-52937-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Nylon (Polyamide) |
Insulator Colour | Blue |
Terminal Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 9-52937-1?
Additional datasheets, footprints and schematics for 9-52937-1 are listed on our Part Details page. You can also find images and similar parts to 9-52937-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9-52937-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9-52937-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9-52937-1 fall under?
The 9-52937-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 9-52937-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9-52937-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 9-52937-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9-52937-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 9-52937-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9-52937-1 often in real-time on the comparison pages.
What if I can't find stock of 9-52937-1?
You can fill out our help required form which you can use to request a quote for 9-52937-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.