Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
3,687
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
3,687
in stock
|
Buy Now | |
element14
from US$0.24
|
3,687
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | Without |
Housing Color | Natural |
Number of Positions | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Length | 32mm, 1.26in |
Housing Material | Nylon |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Quantity | 3500 |
Packaging Method | Carton |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Tab Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
1 Way Fastin On Hsg Rohs Compliant: Yes |Te Connectivity 880309-1 | Newark Electronics |
1 WAY FASTIN ON HSG | element14 |
Conn Housing RCP 1 POS Crimp ST Box | Avnet America |
TE Connectivity - AMP 1 WAY FF 250 HOUSING TAB NYLON 6.6 NAT | Distrelec |
Where can I find additional details, specifications and documents for a 880309-1?
Additional datasheets, footprints and schematics for 880309-1 are listed on our Part Details page. You can also find images and similar parts to 880309-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880309-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880309-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880309-1 fall under?
The 880309-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 880309-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880309-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880309-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880309-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet America have stock available or on a lead time for 880309-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880309-1 often in real-time on the comparison pages.
What if I can't find stock of 880309-1?
You can fill out our help required form which you can use to request a quote for 880309-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.